Voltage Sensing AC/DC 24 ~ 240VAC/DC
RELAY, VOLTAGE SENSING, 240V; Product Range:3UG Series; Contact Configuration:-; Contact Current:-; Relay Mounting:DIN Rail; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:-; Supply Voltage Max:240V; Power RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 3UG4632-1AW30 | 54M2600 |
| Product Name | Monitor - Relay Output | Relay, Voltage Sensing, 240V; Product Range Siemens |
| Approvals | RoHS | RoHS |