Digital monitoring relay for residual current monitoring with a supply voltage range of 24 to 240 V AC/DC, featuring two change-over contacts, an LCD display, and a width of 22.5 mm. It supports adjustable warning and switch-off thresholds from 30 mA to 40 A, with ON and tripping delays from 0.1 to 20 s, and includes fault memory. The device complies with IEC 60664 for insulation voltage up to 300 V, IEC 60068-2-27 for shock resistance, and IEC 60068-2-6 for vibration resistance, and is rated IP20. It is designed for mounting on a 35 mm DIN rail and operates within an ambient temperature range of -25 °C to +60 °C.
Current Sensing AC 24 ~ 240VAC/DC
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Protective Relays and Monitoring Relays |
| Product Number | 3UG46251CW30 |
| Product Name | Monitor - Relay Output |
| Approvals | RoHS |