Siemens Analytical Products Current Transformer 3UF1848-2EA00

Description
CURRENT TRANSFORMER,100A/1A, 0.1VA. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER,100A/1A, 0.1VA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 4399469 - Radwell International
Willingboro, NJ, United States
Current Transformer
4399469
Current Transformer 4399469
CURRENT TRANSFORMER,100A/1A, 0.1VA. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER,100A/1A,0.1VA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 4399469
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3308-000 - TE Connectivity
Specs
Secondary Current 300 amps
View Details
Plug-in current transformer - 855-505/1000-1001 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 1 % F.S.
View Details
SCT2411-1500 | Ring-type CT, 1500 A AC, accuracy class 1, size 4 -  - Beckhoff Automation LLC
Specs
Primary current 1500 amps
View Details