Siemens Analytical Products Solid State Overload/Relay 3UA5200-2C

Description
DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 16-25AMP, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 16-25AMP, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 546700 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
546700
Solid State Overload/Relay 546700
DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 16-25AMP, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 16-25AMP, ON/OFF INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 546700
Product Name Solid State Overload/Relay
Device Technology Solid State
Unlock Full Specs
to access all available technical data

Similar Products

0.63A Manual Motor Starters - MMS-32H-0.63A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details
IEC 9 A Contactor - 100-C09S01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details