OUTPUT INTERFACE; Signal Conditioner Input:-; Signal Conditioner Output:-; No. of Output Channels:-; Accuracy %:-; Output Accuracy:-; Supply Voltage:24V; No. of Channels:1 Channel; Signal Conditioner Mounting:-; Isolation
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Conditioners |
| Product Number | 35M1033 |
| Product Name | Output Interface; Signal Conditioner Input Siemens |