LAMP, INCANDESCENT, BA9S, 130V, 2.5W; Supply Voltage:130V; Lamp Base Type:BA9s; Bulb Size:10mm; MSCP:-; Average Bulb Life:-; Product Range:-; Bulb Length (MOL):28mm; Power Rating:2.5W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M2301 |
| Product Name | Lamp, Incandescent, Ba9S, 130V, 2.5W; Supply Voltage Siemens |
| Lamp Power | 2.5 watts |