LAMP, INCANDESCENT, BA9S, 24V, 2W; Supply Voltage:24V; Lamp Base Type:BA9s; Bulb Size:10mm; MSCP:-; Average Bulb Life:-; Product Range:-; Bulb Diameter:10mm; Bulb Length (MOL):28mm; Power Rating:2W
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 25M2300 |
| Product Name | Lamp, Incandescent, Ba9S, 24V, 2W; Supply Voltage Siemens |
| Lamp Power | 2 watts |