Siemens Corporation Surface mounting enclosure Siemens SIRIUS ACT 3SU18010AA000AA2 3SU18010AA000AA2

Description
The yellow surface mounting enclosure3SU18010AA0 00AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet
Description
The yellow surface mounting enclosure3SU18010AA0 00AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface mounting enclosure Siemens SIRIUS ACT 3SU18010AA000AA2 -  - Automation24, Inc.
King of Prussia, PA, United States
Surface mounting enclosure Siemens SIRIUS ACT 3SU18010AA000AA2
Surface mounting enclosure Siemens SIRIUS ACT 3SU18010AA000AA2
The yellow surface mounting enclosure3SU18010AA0 00AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

The yellow surface mounting enclosure3SU18010AA000AA2 from Siemens has one mounting location. The enclosure with protection rating IP66/67/IP69K and drilling dimensions of 22 mm is suitable for use in any industrial application.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Surface mounting enclosure Siemens SIRIUS ACT 3SU18010AA000AA2
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-475 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
TNXCD Cylindrical Flameproof Enclosure - flameproof-enclosures - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details