Siemens Corporation Push Button Switches 3SU1102-0AB60-1BA0

Description
Siemens 3SU1102-0AB60-1BA0
Request a Quote Datasheet
Description
Siemens 3SU1102-0AB60-1BA0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 8742058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
8742058
Push Button Switches 8742058
Siemens 3SU1102-0AB60-1BA0

Siemens 3SU1102-0AB60-1BA0

Supplier's Site
Pb Switch, Spst-No, 10A, 500V, Screw; Product Range Siemens - 06AC6912 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 10A, 500V, Screw; Product Range Siemens
06AC6912
Pb Switch, Spst-No, 10A, 500V, Screw; Product Range Siemens 06AC6912
PB SWITCH, SPST-NO, 10A, 500V, SCREW; Product Range:SIRIUS ACT 3SU Series; Contact Configuration:SPST-N O; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:500V; Illumination Colour:White; Contact Voltage DCRoHS Compliant: Yes

PB SWITCH, SPST-NO, 10A, 500V, SCREW; Product Range:SIRIUS ACT 3SU Series; Contact Configuration:SPST-NO; Switch Operation:Momentary; Contact Current Max:10A; Contact Voltage AC Nom:500V; Illumination Colour:White; Contact Voltage DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8742058 06AC6912
Product Name Push Button Switches Pb Switch, Spst-No, 10A, 500V, Screw; Product Range Siemens
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism No Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165-ARM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1116529 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Micro switches - M 660 - M1S 660-11-K-Y 1,5M -1326-3 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details