Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SIEMENS CORPORATION
3SU1100-2BL60-1LA0 -- SELECTOR SWITCHES
Siemens Corporation
Selector Switches
3SU1100-2BL60-1LA0
Description
Siemens 3SU1100-2BL60-1LA0
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 3SU1100-2BL60-1LA0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
1934871
Selector Switches
1934871
Siemens 3SU1100-2BL60-1LA0
Siemens 3SU1100-2BL60-1LA0
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
1934871
Product Name
Selector Switches
Angle of Throw
45 degrees
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
22mm Key Selector Switch Operators
2AK2-06
Specs
Construction
Single
Actuator Type
Keylock
Current Rating
10.0 amps
View Details
2
suppliers
NKK Switches
High Security Keylock
CKL13EFW01-015
Specs
Actuator Type
Keylock
Current Rating
3.0 amps
AC Voltage Rating
250 volts
View Details
4
suppliers
RS Components, Ltd.
Rotary Switches
2242295
Specs
Number of Poles
1 poles
Positions per Pole
12
View Details
Festo Corporation
Selector switch
N-30-SW
Specs
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2
suppliers