Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY SWITCHES
SIEMENS CORPORATION
3SU1100-2BF60-1BA0 -- SELECTOR SWITCHES
Siemens Corporation
Selector Switches
3SU1100-2BF60-1BA0
Description
Siemens 3SU1100-2BF60-1BA0
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Siemens 3SU1100-2BF60-1BA0
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Selector Switches
8742030
Selector Switches
8742030
Siemens 3SU1100-2BF60-1BA0
Siemens 3SU1100-2BF60-1BA0
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Rotary Switches
Product Number
8742030
Product Name
Selector Switches
Angle of Throw
90 degrees
Unlock Full Specs
to access all available technical data
Similar Products
Tempco Electric Heater Corporation
Infinite Heat Switch
View Details
Schmersal Inc.
N program - NHS - Main switch - NHS63
Specs
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
EBE Elektro-Bau-Elemente GmbH
Rotary Switch
SB 15
Specs
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 4 poles per wafer
View Details
BARTEC
ComEx Global switch module 4-pole
comex global switch module 4 pole
Specs
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details