Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0 3SU10522BN600AA0

Description
Siemens SIRIUS ACT 3SU10522BN600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45° (10:30h/12h/13:30h). The device has drilling dimensions of 22 mm and allows easy installation. Illuminable selector switch 3SU10522BN600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10522BN600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45° (10:30h/12h/13:30h). The device has drilling dimensions of 22 mm and allows easy installation. Illuminable selector switch 3SU10522BN600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0
Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0
Siemens SIRIUS ACT 3SU10522BN600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45° (10:30h/12h/13:30h). The device has drilling dimensions of 22 mm and allows easy installation. Illuminable selector switch 3SU10522BN600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10522BN600AA0 selector switch is distinguished by its ergonomic design. The illuminable selector switch actuator with thumb grip can engage in three positions. Latching left/Momentary right/Spring return center. Actuating angle: 2x45° (10:30h/12h/13:30h). The device has drilling dimensions of 22 mm and allows easy installation. Illuminable selector switch 3SU10522BN600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10522BN600AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switches - 2657660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Number of Poles 1 poles
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details