Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0 3SU10522BF500AA0

Description
Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet
Description
Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0
Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0
Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Siemens SIRIUS ACT 3SU10522BF500AA0 blue selector switch is distinguished by its ergonomic design with shiny metal collar. The illuminable selector switch actuator with thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10522BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10522BF500AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Key Switch Heads - 1881149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 30 degrees
Positions per Pole 2
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details