Siemens Corporation Illuminated pushbutton Siemens SIRIUS ACT 3SU10510AB600AA0 3SU10510AB600AA0

Description
White illuminated pushbutton 3SU10510AB600AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10510AB600AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
White illuminated pushbutton 3SU10510AB600AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10510AB600AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated pushbutton Siemens SIRIUS ACT 3SU10510AB600AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Illuminated pushbutton Siemens SIRIUS ACT 3SU10510AB600AA0
Illuminated pushbutton Siemens SIRIUS ACT 3SU10510AB600AA0
White illuminated pushbutton 3SU10510AB600AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10510AB600AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

White illuminated pushbutton 3SU10510AB600AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10510AB600AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Illuminated pushbutton Siemens SIRIUS ACT 3SU10510AB600AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758229 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 923059 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details