Siemens Corporation Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0 3SU10505BL110AA0

Description
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45°, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10505BL110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45°, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10505BL110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0
Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0
The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45°, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10505BL110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

The black key operated switch 3SU10505BL110AA0 from Siemens is distinguished by its ergonomic design with shine metal collar. The device engages in three positions. Actuating angle 2x45°, 10:30h/12h/13:30h, and key is removable from all positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10505BL110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Key operated switch Siemens SIRIUS ACT 3SU10505BL110AA0
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC17 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1245259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 90 degrees
Positions per Pole 2
View Details