Siemens Corporation Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0 3SU10504BF110AA0

Description
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10504BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10504BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0
Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0
The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10504BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

The black key operated switch 3SU10504BF110AA0 from Siemens is distinguished by its ergonomic design with shiny metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10504BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Key operated switch Siemens SIRIUS ACT 3SU10504BF110AA0
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Selector Switch Heads - 1881163 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details