Siemens Corporation Pushbutton Siemens SIRIUS ACT 3SU10503BB420AA0 3SU10503BB420AA0

Description
The double actuator pushbutton 3SU10503BB420AA0 from Siemens with light indicator functionality and green/red buttons is distinguished by its ergonomic design and sleek shiny metal collar. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10503BB420AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66/67/69K.
Datasheet
Description
The double actuator pushbutton 3SU10503BB420AA0 from Siemens with light indicator functionality and green/red buttons is distinguished by its ergonomic design and sleek shiny metal collar. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10503BB420AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Siemens SIRIUS ACT 3SU10503BB420AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU10503BB420AA0
Pushbutton Siemens SIRIUS ACT 3SU10503BB420AA0
The double actuator pushbutton 3SU10503BB420AA0 from Siemens with light indicator functionality and green/red buttons is distinguished by its ergonomic design and sleek shiny metal collar. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10503BB420AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66/67/69K.

The double actuator pushbutton 3SU10503BB420AA0 from Siemens with light indicator functionality and green/red buttons is distinguished by its ergonomic design and sleek shiny metal collar. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10503BB420AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Pushbutton Siemens SIRIUS ACT 3SU10503BB420AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359399 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details