Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0 3SU10502AS600AA0

Description
Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90°). The device has drilling dimensions of 22mm and allows easy installation. Selector switch 3SU10502AS600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet
Description
Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90°). The device has drilling dimensions of 22mm and allows easy installation. Selector switch 3SU10502AS600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0
Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0
Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90°). The device has drilling dimensions of 22mm and allows easy installation. Selector switch 3SU10502AS600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Siemens SIRIUS ACT 3SU10502AS600AA0 selector switch is distinguished by its ergonomic design with shiny metal collar. The white selector switch actuator with rotary style grip can engage in four maintained positions (4x90°). The device has drilling dimensions of 22mm and allows easy installation. Selector switch 3SU10502AS600AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10502AS600AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.3530-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 2719139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 1
Features DustProof; Weather resistant or waterproof
View Details