Siemens Corporation Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD200AA0 3SU10501AD200AA0

Description
Mushroom-headed pushbutton 3SU10501AD200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and shiny metal collar. This pushbutton has a momentary contact type. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10501AD200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Mushroom-headed pushbutton 3SU10501AD200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and shiny metal collar. This pushbutton has a momentary contact type. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10501AD200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD200AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD200AA0
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD200AA0
Mushroom-headed pushbutton 3SU10501AD200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and shiny metal collar. This pushbutton has a momentary contact type. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10501AD200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Mushroom-headed pushbutton 3SU10501AD200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and shiny metal collar. This pushbutton has a momentary contact type. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10501AD200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10501AD200AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2488219-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details