Siemens Corporation Pushbutton Siemens SIRIUS ACT 3SU10500AB200AA0 3SU10500AB200AA0

Description
Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a shiny metal collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a shiny metal collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Siemens SIRIUS ACT 3SU10500AB200AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU10500AB200AA0
Pushbutton Siemens SIRIUS ACT 3SU10500AB200AA0
Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a shiny metal collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AB200AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is red, round, flush, and provides a clean look with a shiny metal collar. The unit provides a momentary contact type. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Pushbutton Siemens SIRIUS ACT 3SU10500AB200AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Max Current Rating 0.0800 amps
Max DC Voltage Rating 24 volts
View Details
2 suppliers
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AWM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details