Siemens Corporation Pushbutton Siemens SIRIUS ACT 3SU10500AA100AA0 3SU10500AA100AA0

Description
Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is black, round, flush, and provides a clean look with a shiny metal collar. The unit is maintained with a push to release feature. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is black, round, flush, and provides a clean look with a shiny metal collar. The unit is maintained with a push to release feature. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Siemens SIRIUS ACT 3SU10500AA100AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU10500AA100AA0
Pushbutton Siemens SIRIUS ACT 3SU10500AA100AA0
Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is black, round, flush, and provides a clean look with a shiny metal collar. The unit is maintained with a push to release feature. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is distinguished by its flush and ergonomic design. The device has drilling dimensions of 22 mm and allows easy installation. Siemens SIRIUS ACT 3SU10500AA100AA0 pushbutton is NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rated, as well as IP66/67/69K. This pushbutton is black, round, flush, and provides a clean look with a shiny metal collar. The unit is maintained with a push to release feature. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Pushbutton Siemens SIRIUS ACT 3SU10500AA100AA0
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Illuminated Pushbutton, Round or Square - LP7-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
View Details
22mm Momentary Push Button 800F PB - 800FD-F4X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details