Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0 3SU10322BF500AA0

Description
Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10322BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet
Description
Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10322BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0
Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0
Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10322BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Siemens SIRIUS ACT 3SU10322BF500AA0 selector switch is distinguished by its ergonomic design with matte metal collar. The illuminable selector switch actuator with blue thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10322BF500AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10322BF500AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switch Heads - 1881155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
 - 194L-C32-9001 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details