Siemens Corporation Pushbutton Siemens SIRIUS ACT 3SU10313AB610AA0 3SU10313AB610AA0

Description
The double actuator pushbutton 3SU10313AB610AA0 from Siemens with light indicator functionality and white and black buttons is distinguished by its ergonomic design and matte metal housing. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10313AB610AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66.
Datasheet
Description
The double actuator pushbutton 3SU10313AB610AA0 from Siemens with light indicator functionality and white and black buttons is distinguished by its ergonomic design and matte metal housing. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10313AB610AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Siemens SIRIUS ACT 3SU10313AB610AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Pushbutton Siemens SIRIUS ACT 3SU10313AB610AA0
Pushbutton Siemens SIRIUS ACT 3SU10313AB610AA0
The double actuator pushbutton 3SU10313AB610AA0 from Siemens with light indicator functionality and white and black buttons is distinguished by its ergonomic design and matte metal housing. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10313AB610AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66.

The double actuator pushbutton 3SU10313AB610AA0 from Siemens with light indicator functionality and white and black buttons is distinguished by its ergonomic design and matte metal housing. The device has drilling dimensions of 22 mm and allows easy installation. The double actuator pushbutton 3SU10313AB610AA0 from Siemens meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to its high protection rating IP66.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Pushbutton Siemens SIRIUS ACT 3SU10313AB610AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913572 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Hardware - AT4034JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details