Siemens Corporation Illuminated pushbutton Siemens SIRIUS ACT 3SU10310AB300AA0 3SU10310AB300AA0

Description
Yellow illuminated pushbutton 3SU10310AB300AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10310AB300AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet
Description
Yellow illuminated pushbutton 3SU10310AB300AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10310AB300AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated pushbutton Siemens SIRIUS ACT 3SU10310AB300AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Illuminated pushbutton Siemens SIRIUS ACT 3SU10310AB300AA0
Illuminated pushbutton Siemens SIRIUS ACT 3SU10310AB300AA0
Yellow illuminated pushbutton 3SU10310AB300AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10310AB300AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Yellow illuminated pushbutton 3SU10310AB300AA0 from Siemens is distinguished by its flush and ergonomic design, shiny metal collar, and momentary contact style. The device has drilling dimensions of 22mm and allows easy installation. Illuminated pushbutton 3SU10310AB300AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Illuminated pushbutton Siemens SIRIUS ACT 3SU10310AB300AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 908304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details