Siemens Corporation Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0 3SU10304BF110AA0

Description
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10304BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet
Description
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10304BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0
Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0
The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10304BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

The black key operated switch 3SU10304BF110AA0 from Siemens is distinguished by its ergonomic design with matte metal collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from both positions. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10304BF110AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Key operated switch Siemens SIRIUS ACT 3SU10304BF110AA0
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Voltage selector switch, 2 stages, series-parallel, PCB mounting - SWA2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details