Siemens Corporation Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10301AA200AA0 3SU10301AA200AA0

Description
Mushroom-headed pushbutton 3SU10301AA200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and matte metal housing. This pushbutton has a maintained, pull to release type contact. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10301AA200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet
Description
Mushroom-headed pushbutton 3SU10301AA200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and matte metal housing. This pushbutton has a maintained, pull to release type contact. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10301AA200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10301AA200AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10301AA200AA0
Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10301AA200AA0
Mushroom-headed pushbutton 3SU10301AA200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and matte metal housing. This pushbutton has a maintained, pull to release type contact. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10301AA200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Mushroom-headed pushbutton 3SU10301AA200AA0 from Siemens with 30mm cap diameter is distinguished by its ergonomic design, red cap, and matte metal housing. This pushbutton has a maintained, pull to release type contact. The device has drilling dimensions of 22mm and allows easy installation. The extended mushroom actuator 3SU10301AA200AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Mushroom-headed pushbutton Siemens SIRIUS ACT 3SU10301AA200AA0
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113900 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details
Push Button Switches - 1-2317404-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details