Siemens Corporation Selector switch Siemens SIRIUS ACT 3SU10022BF400AA0 3SU10022BF400AA0

Description
Siemens SIRIUS ACT 3SU10022BF400AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with green thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10022BF400AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Siemens SIRIUS ACT 3SU10022BF400AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with green thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10022BF400AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector switch Siemens SIRIUS ACT 3SU10022BF400AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Selector switch Siemens SIRIUS ACT 3SU10022BF400AA0
Selector switch Siemens SIRIUS ACT 3SU10022BF400AA0
Siemens SIRIUS ACT 3SU10022BF400AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with green thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10022BF400AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Siemens SIRIUS ACT 3SU10022BF400AA0 selector switch is distinguished by its ergonomic design with plastic collar. The illuminable selector switch actuator with green thumb-grip can engage in two maintained positions. The device has drilling dimensions of 22mm and allows easy installation. The illuminable selector switch 3SU10022BF400AA0 from Siemens meets CE, UL, CSA, and EAC standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Selector switch Siemens SIRIUS ACT 3SU10022BF400AA0
Actuator Type Knobbed Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-525-120-S-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 321363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 12
Dimensions 25.5 x 44mm
Terminal Type Solder Terminals; Solder
View Details
H program - HHS16 - Main switches - HHS16-BL-SW-2-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details