Siemens Corporation Illuminated Pushbutton Siemens SIRIUS ACT 3SU10010AB500AA0 3SU10010AB500AA0

Description
Blue illuminated pushbutton 3SU10010AB500AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB500AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet
Description
Blue illuminated pushbutton 3SU10010AB500AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB500AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Siemens SIRIUS ACT 3SU10010AB500AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Illuminated Pushbutton Siemens SIRIUS ACT 3SU10010AB500AA0
Illuminated Pushbutton Siemens SIRIUS ACT 3SU10010AB500AA0
Blue illuminated pushbutton 3SU10010AB500AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB500AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Blue illuminated pushbutton 3SU10010AB500AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB500AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Illuminated Pushbutton Siemens SIRIUS ACT 3SU10010AB500AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JPYM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1115775 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 10763390 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details