Siemens Corporation Illuminated pushbutton Siemens SIRIUS ACT 3SU10010AB400AA0 3SU10010AB400AA0

Description
Green illuminated pushbutton 3SU10010AB400AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar, and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet
Description
Green illuminated pushbutton 3SU10010AB400AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar, and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated pushbutton Siemens SIRIUS ACT 3SU10010AB400AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Illuminated pushbutton Siemens SIRIUS ACT 3SU10010AB400AA0
Illuminated pushbutton Siemens SIRIUS ACT 3SU10010AB400AA0
Green illuminated pushbutton 3SU10010AB400AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar, and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Green illuminated pushbutton 3SU10010AB400AA0 from Siemens is distinguished by its flush and ergonomic design, plastic collar, and momentary contact style. The use of light diodes ensures low current consumption. The device has drilling dimensions of 22 mm and allows easy installation. Illuminated pushbutton 3SU10010AB400AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K. If cross-referencing from an obsolete 3SB part number, a new contact holder will be required.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Pushbutton Switches
Product Name Illuminated pushbutton Siemens SIRIUS ACT 3SU10010AB400AA0
Switch Function Momentary Contact; Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Fully Illuminated, Vandal Resistant, Alternate Action Pushbutton - LP5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.5 lbs (1.59 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Incandescent Module 800F PB - 800F-D3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details