Siemens Corporation Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0 3SU10004BF010AA0

Description
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10004BF010AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet
Description
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10004BF010AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0 -  - Automation24, Inc.
King of Prussia, PA, United States
Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0
Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0
The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10004BF010AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

The black key operated switch 3SU10004BF010AA0 from Siemens is distinguished by its ergonomic design with plastic collar. The device engages in two positions. Actuating angle 90°, 10:30h/13:30h, and key is removable from O position. The device has drilling dimensions of 22mm and allows easy installation. Key operated switch 3SU10004BF010AA0 meets all relevant international standards for worldwide use and is suited for applications in all industrial sectors thanks to the high protection rating IP66/67/69K.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Rotary Switches
Product Name Key operated switch Siemens SIRIUS ACT 3SU10004BF010AA0
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Key Switch Heads - 1881154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Angle of Throw 40 degrees
Positions per Pole 3
View Details