Siemens Corporation Push Button Heads 3SU1000-0AB10-0AA0

Description
Siemens 3SU1000-0AB10-0AA0
Request a Quote
Description
Siemens 3SU1000-0AB10-0AA0
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Heads - 8741718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Heads
8741718
Push Button Heads 8741718
Siemens 3SU1000-0AB10-0AA0

Siemens 3SU1000-0AB10-0AA0

Supplier's Site
Pushbutton - 50845059 - Radwell International
Willingboro, NJ, United States
Pushbutton
50845059
Pushbutton 50845059
PUSHBUTTON, 22 MM DIAMETER, ROUND, PLASTIC, BLACK, PUSHBUTTON, FLAT, MOMENTARY CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 22 MM DIAMETER, ROUND, PLASTIC, BLACK, PUSHBUTTON, FLAT, MOMENTARY CONTACT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Radwell International
Product Category Pushbutton Switches Touch Switches and Tactile Switches
Product Number 8741718 50845059
Product Name Push Button Heads Pushbutton
Switch Function Momentary Contact Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4078H - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
Pushbutton - 21755394 - Radwell International
Schmersal Inc.
Specs
Switch Type Tact Switch
Switch Function Momentary Contact
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-4-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3J Hinged Tactile Switch - B3J-4300 - Aratas America LLC
Specs
Switch Dimensions 10.3 x 12 x 18 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.3 lbs (0.1295 kg)
View Details
4 suppliers