Siemens AG Snap Action, Limit Switches 3SE52500CC05

Description
SWITCH, LIMIT 1NO_1NC PLASTIC 30
Request a Quote Datasheet
Description
SWITCH, LIMIT 1NO_1NC PLASTIC 30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE52500CC05-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE52500CC05-ND
Snap Action, Limit Switches 3473-3SE52500CC05-ND
SWITCH, LIMIT 1NO_1NC PLASTIC 30

SWITCH, LIMIT 1NO_1NC PLASTIC 30

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE52500CC05-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Configuration Normally Open (NO); Normally Closed (NC)
Maximum Current 0.5500 to 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Snap Action Switches - 2351459-1 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details