The Snap Action Limit Switch 3473-3SE51620DA00-ND features a metal enclosure measuring 56 mm in width and is designed for safety applications. It includes three M20 x 1.5 device connections and offers IP66/IP67 protection, making it suitable for harsh environments. The switch operates with slow-action contacts, providing one normally open (NO) and two normally closed (NC) contacts, with a mechanical service life of approximately 5 million cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V.
This limit switch has a positive opening function and a repeat accuracy of 0.05 mm, requiring a minimum actuating force of 30 N. It can handle operational currents of up to 10 A and is compatible with various conductor cross-sections. The device is designed for any mounting position and is secured via screw fixing. It is certified for functional safety and is suitable for use in machinery safety applications.
Datasheet Summary Powered by GS/AI
The Snap Action Limit Switch 3473-3SE51620DA00-ND features a metal enclosure measuring 56 mm in width and is designed for safety applications. It includes three M20 x 1.5 device connections and offers IP66/IP67 protection, making it suitable for harsh environments. The switch operates with slow-action contacts, providing one normally open (NO) and two normally closed (NC) contacts, with a mechanical service life of approximately 5 million cycles and an electrical endurance of 100,000 cycles at AC-15, 230 V.
This limit switch has a positive opening function and a repeat accuracy of 0.05 mm, requiring a minimum actuating force of 30 N. It can handle operational currents of up to 10 A and is compatible with various conductor cross-sections. The device is designed for any mounting position and is secured via screw fixing. It is certified for functional safety and is suitable for use in machinery safety applications.