LIMITSW,PLASTIC RND PLUNGER,1NO+
DigiKey | |
---|---|
Product Category | Snap Action Switches |
Product Number | 3473-3SE51320CC03-ND |
Product Name | Snap Action, Limit Switches |
Actuator Style | Round (Pin Plunger) |
Features | Dustproof |
Pole and Throw Specifications | Double Pole, Single Throw (DPST) |
Configuration | Normally Open (NO); Normally Closed (NC) |