Siemens AG Snap Action, Limit Switches 3SE51120PA001CA0

Description
LIMSW BODY,METAL,2NO+1NC,S LOW-AC
Request a Quote Datasheet
Description
LIMSW BODY,METAL,2NO+1NC,S LOW-AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 3473-3SE51120PA001CA0-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
3473-3SE51120PA001CA0-ND
Snap Action, Limit Switches 3473-3SE51120PA001CA0-ND
LIMSW BODY,METAL,2NO+1NC,S LOW-AC

LIMSW BODY,METAL,2NO+1NC,SLOW-AC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 3473-3SE51120PA001CA0-ND
Product Name Snap Action, Limit Switches
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER003D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Micro Switches - 2496834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details