LIMIT SW,METAL ROLLER CRANK,1NO+
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 3473-3SE51120CH01-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Roller Style |
| Features | Dustproof |
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) |
| Configuration | Normally Open (NO); Normally Closed (NC) |