Siemens Corporation Enclosure 3SB3806-0AA3

Description
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2019, ENCLOSURE, FOR 22MM PLASTIC, VERSION 6 COMMAND POSITIONS, 6 HOLE, REPLACED BY 3SU1806-0AA00-0AB1. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2019, ENCLOSURE, FOR 22MM PLASTIC, VERSION 6 COMMAND POSITIONS, 6 HOLE, REPLACED BY 3SU1806-0AA00-0AB1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 73822098 - Radwell International
Willingboro, NJ, United States
Enclosure
73822098
Enclosure 73822098
DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2019, ENCLOSURE, FOR 22MM PLASTIC, VERSION 6 COMMAND POSITIONS, 6 HOLE, REPLACED BY 3SU1806-0AA00-0AB1. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 30.09.2019, ENCLOSURE, FOR 22MM PLASTIC, VERSION 6 COMMAND POSITIONS, 6 HOLE, REPLACED BY 3SU1806-0AA00-0AB1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 73822098
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 31.5 inch (800 mm)
Depth 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
6 suppliers