Siemens Corporation 3SB38010DG3

Description
The 3SB3 series from Siemens offer a wide variety of quality, high performance pilot devices for a multitude of applications. The 22mm modular range of switches, pushbuttons and signalling devices are available for front panel mounting and rear conductor connection. Moulding housing. IP 65. To UC 400V. 1 Command location (Emergency Stop mushroom pushbutton to EN 418). 1 NC. Positive locking. For M 20 cable glands. 22mm modular range of switches and signalling devices. Robust, compact design. Available in a wide range of colours Mounting Type = Surface Mount Reset Method = Twist to Reset Normal State Configuration = NC IP Rating = IP65 Head Style = Mushroom Illuminated = No Head Diameter = 32mm Depth = 64mm Dimensions = 85 x 85 x 64 mm Push Button Material = Plastic
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6387454 - RS Components, Ltd.
Corby, Northants, United Kingdom
The 3SB3 series from Siemens offer a wide variety of quality, high performance pilot devices for a multitude of applications. The 22mm modular range of switches, pushbuttons and signalling devices are available for front panel mounting and rear conductor connection. Moulding housing. IP 65. To UC 400V. 1 Command location (Emergency Stop mushroom pushbutton to EN 418). 1 NC. Positive locking. For M 20 cable glands. 22mm modular range of switches and signalling devices. Robust, compact design. Available in a wide range of colours Mounting Type = Surface Mount Reset Method = Twist to Reset Normal State Configuration = NC IP Rating = IP65 Head Style = Mushroom Illuminated = No Head Diameter = 32mm Depth = 64mm Dimensions = 85 x 85 x 64 mm Push Button Material = Plastic

The 3SB3 series from Siemens offer a wide variety of quality, high performance pilot devices for a multitude of applications. The 22mm modular range of switches, pushbuttons and signalling devices are available for front panel mounting and rear conductor connection.
Moulding housing. IP 65. To UC 400V. 1 Command location (Emergency Stop mushroom pushbutton to EN 418). 1 NC. Positive locking. For M 20 cable glands. 22mm modular range of switches and signalling devices. Robust, compact design. Available in a wide range of colours
Mounting Type = Surface Mount
Reset Method = Twist to Reset
Normal State Configuration = NC
IP Rating = IP65
Head Style = Mushroom
Illuminated = No
Head Diameter = 32mm
Depth = 64mm
Dimensions = 85 x 85 x 64 mm
Push Button Material = Plastic

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Emergency Stop Switches
Product Number 6387454
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products

 - 8264394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset/Release Operation Twist to Reset
Actuation Type Pushbutton
Normally Open Contacts 1 #
View Details
Safety Rope Pull Switches -  - Altech Corp.
Specs
Actuation Type Trip Wire (Rope Pull)
View Details
Thermoplastic Enclosure - RS656 - Schmersal Inc.
Specs
Mechanical Life 100000 (#)
Operating Temperature -40 to 158 F (-40 to 70 C)
Actuation Type Trip Wire / Pushbutton Combination
View Details