The 3SB35 series of key lock switches are metal, round and have a mounting diameter of 22mm. This series of actuator are supplied with a holder.
Key operated rotary switches with 2 keys . BKS, CES, O.M.R. or RONIS key versions available. 2 switch positions (O â I), momentary contact or latching. 3 switch positions (I â O â II), momentary contact and/or latching. Protection rating of IP67
Series = 3SB3
Actuator Type = Key
Cutout Diameter = 22mm
Number of Positions = 2
Key Type = Ronis
Switch Actuation = Momentary
Key Withdrawal Position = Pos. O
Illuminated = No
Number of Keys = 2
RS Components, Ltd. | |
---|---|
Product Category | Rotary Switches |
Product Number | 7430348 |
Actuator Type | Keylock |