The 3SB35 series of selector switches are metal, round and have a mounting diameter of 22mm. This series of actuators are supplied with a holder.
Non-illuminated. 2 switching positions (O â I). Momentary contact or latching versions. Standard, heavy duty or with long handle versions. Protection rating of IP67
Series = 3SB3
Actuator Type = Standard Handle Red
Cutout Diameter = 22mm
Number of Positions = 2
Switch Actuation = Latching
Angle of Throw = 50°
Illuminated = No
RS Components, Ltd. | |
---|---|
Product Category | Rotary Switches |
Product Number | 7430120 |
Actuator Type | Keylock |