Siemens Corporation Contact Block, Spst-No, 0.01A, 400Vac; Switch Terminals Siemens 3SB34030B

Description
CONTACT BLOCK, SPST-NO, 0.01A, 400VAC; Switch Terminals:Spring Clamp; No. of Poles:1 Pole; Contact Current Max:10mA; Contact Voltage AC Max:400V; For Use With:Siemens 3SB3 Series Pushbutton Switches; Contact Voltage DC Max:24V
Description
CONTACT BLOCK, SPST-NO, 0.01A, 400VAC; Switch Terminals:Spring Clamp; No. of Poles:1 Pole; Contact Current Max:10mA; Contact Voltage AC Max:400V; For Use With:Siemens 3SB3 Series Pushbutton Switches; Contact Voltage DC Max:24V

Suppliers

Company
Product
Description
Supplier Links
Contact Block, Spst-No, 0.01A, 400Vac; Switch Terminals Siemens - 87H7878 - Newark, An Avnet Company
Chicago, IL, United States
Contact Block, Spst-No, 0.01A, 400Vac; Switch Terminals Siemens
87H7878
Contact Block, Spst-No, 0.01A, 400Vac; Switch Terminals Siemens 87H7878
CONTACT BLOCK, SPST-NO, 0.01A, 400VAC; Switch Terminals:Spring Clamp; No. of Poles:1 Pole; Contact Current Max:10mA; Contact Voltage AC Max:400V; For Use With:Siemens 3SB3 Series Pushbutton Switches; Contact Voltage DC Max:24V

CONTACT BLOCK, SPST-NO, 0.01A, 400VAC; Switch Terminals:Spring Clamp; No. of Poles:1 Pole; Contact Current Max:10mA; Contact Voltage AC Max:400V; For Use With:Siemens 3SB3 Series Pushbutton Switches; Contact Voltage DC Max:24V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87H7878
Product Name Contact Block, Spst-No, 0.01A, 400Vac; Switch Terminals Siemens
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminal Blocks - 29.307 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers