LAMP HOLDER, 230/240V; Lamp Base Type:-; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:SIRIUS 3SB3 Series; SVHC:No SVHC (12-Jan-2017); Insulation Resistance Voltage:400V; Proof Voltage
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 35M1030 |
| Product Name | Lamp Holder, 230/240V; Lamp Base Type Siemens |