Siemens Analytical Products Ba9S Lamp Holder, 5V; Lamp Base Type Siemens 3SB34001A

Description
BA9S LAMP HOLDER, 5V; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Accessory Type:Lamp Base; For Use With:Siemens 3SB3 Pushbutton Units & Indicator Lights
Datasheet
Description
BA9S LAMP HOLDER, 5V; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Accessory Type:Lamp Base; For Use With:Siemens 3SB3 Pushbutton Units & Indicator Lights
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ba9S Lamp Holder, 5V; Lamp Base Type Siemens - 25M2269 - Newark, An Avnet Company
Chicago, IL, United States
Ba9S Lamp Holder, 5V; Lamp Base Type Siemens
25M2269
Ba9S Lamp Holder, 5V; Lamp Base Type Siemens 25M2269
BA9S LAMP HOLDER, 5V; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Accessory Type:Lamp Base; For Use With:Siemens 3SB3 Pushbutton Units & Indicator Lights

BA9S LAMP HOLDER, 5V; Lamp Base Type:S.C. Bayonet; Mounting Hole Dia:-; Current Rating:-; Supply Voltage:-; Lens Shape:-; Product Range:-; Accessory Type:Lamp Base; For Use With:Siemens 3SB3 Pushbutton Units & Indicator Lights

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 25M2269
Product Name Ba9S Lamp Holder, 5V; Lamp Base Type Siemens
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 75WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 75 watts
Rated Average Life 5000 hours
View Details
25W White Light Bulb - A92-23 - Miles Scientific (Analtech)
Miles Scientific (Analtech)
Specs
Lamp Power 25 watts
View Details
Incandescent Lamps - G16.5 - 25GC - 15790 - Kennedy Webster Electric Co.
Kennedy Webster Electric Co.
Specs
Lamp Power 25 watts
Maximum Overall Length 3 inch (76.2 mm)
Diameter 52.4 mm (2.06 inch)
View Details