Siemens Corporation Push Button Switches 3SB2202-0AB01

Description
Siemens 3SB2202-0AB01 Push Button Switch
Request a Quote
Description
Siemens 3SB2202-0AB01 Push Button Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6129652 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6129652
Push Button Switches 6129652
Siemens 3SB2202-0AB01 Push Button Switch

Siemens 3SB2202-0AB01 Push Button Switch

Supplier's Site
Switches - Pushbutton Switches - 3SB2202-0AB01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
3SB2202-0AB01
Switches - Pushbutton Switches 3SB2202-0AB01
PUSHBUTTON,MOMENTARY ,RINGS,CLR,N

PUSHBUTTON,MOMENTARY,RINGS,CLR,N

Supplier's Site

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 6129652 3SB2202-0AB01
Product Name Push Button Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact
Terminal Type Quick connect
Features DustProof; RoHS; Weather resistant or waterproof
Pushbutton Material Thermoplastic / Plastic
Actuator Specifications Flush Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Tactile Switches - 486-3679-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
5 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details