Siemens Analytical Products Enclosure 3SB180-1

Description
DISCONTINUED BY MANUFACTURER, ENCLOSURE, PUSHBUTTON STATION, 22 MM, 10 AMP, 500 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ENCLOSURE, PUSHBUTTON STATION, 22 MM, 10 AMP, 500 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 4861535 - Radwell International
Willingboro, NJ, United States
Enclosure
4861535
Enclosure 4861535
DISCONTINUED BY MANUFACTURER, ENCLOSURE, PUSHBUTTON STATION, 22 MM, 10 AMP, 500 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ENCLOSURE, PUSHBUTTON STATION, 22 MM, 10 AMP, 500 V, SINGLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 4861535
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2832150 - RS Components, Ltd.
Specs
Length 9.45 inch (240 mm)
Width 3.54 inch (90 mm)
Depth 6.3 inch (160 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
ESACS - ESXCS control station - increased safety ex ed control stations - BARTEC
Specs
Type Pushbutton Enclosures
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 127-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers