Siemens Analytical Products Motor Starters 3RW3027-1BB14

Description
Siemens 3RW3027-1BB14 Soft Starter
Request a Quote Datasheet
Description
Siemens 3RW3027-1BB14 Soft Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 2021694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
2021694
Motor Starters 2021694
Siemens 3RW3027-1BB14 Soft Starter

Siemens 3RW3027-1BB14 Soft Starter

Supplier's Site
Soft Starter, 3-Ph, 32A, 15Kw, 480Vac; Motor Starter Type Siemens - 98M5443 - Newark, An Avnet Company
Chicago, IL, United States
Soft Starter, 3-Ph, 32A, 15Kw, 480Vac; Motor Starter Type Siemens
98M5443
Soft Starter, 3-Ph, 32A, 15Kw, 480Vac; Motor Starter Type Siemens 98M5443
SOFT STARTER, 3-PH, 32A, 15KW, 480VAC; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

SOFT STARTER, 3-PH, 32A, 15KW, 480VAC; Motor Starter Type:Soft Starter; Power Rating:15kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 2021694 98M5443
Product Name Motor Starters Soft Starter, 3-Ph, 32A, 15Kw, 480Vac; Motor Starter Type Siemens
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6538 - Radwell International
Specs
Device Technology Solid State
View Details
3 Pole AC Coil Contactors - MC-22B-AC120V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers
Motor Starters - 206133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 60.31 HP
Three Phase Power 60.31 HP
DC Horsepower 60.31 HP
View Details