Siemens Corporation Motor Starters 3RW3018-1BB14

Description
Siemens 3RW3018-1BB14 Soft Starter
Request a Quote Datasheet
Description
Siemens 3RW3018-1BB14 Soft Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7464915 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7464915
Motor Starters 7464915
Siemens 3RW3018-1BB14 Soft Starter

Siemens 3RW3018-1BB14 Soft Starter

Supplier's Site
Sirius Softstarter, S00, 17.6A, 7.5Kw; Supply Voltage Min Siemens - 98M5441 - Newark, An Avnet Company
Chicago, IL, United States
Sirius Softstarter, S00, 17.6A, 7.5Kw; Supply Voltage Min Siemens
98M5441
Sirius Softstarter, S00, 17.6A, 7.5Kw; Supply Voltage Min Siemens 98M5441
SIRIUS SOFTSTARTER, S00, 17.6A, 7.5KW; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:17.6A; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CE, CSA, RoHS Compliant: Yes

SIRIUS SOFTSTARTER, S00, 17.6A, 7.5KW; Supply Voltage Min:200VAC; Supply Voltage Max:480VAC; No. of Phases:Three Phase; Power Rating:7.5kW; Current Rating:17.6A; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CE, CSA, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7464915 98M5441
Product Name Motor Starters Sirius Softstarter, S00, 17.6A, 7.5Kw; Supply Voltage Min Siemens
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2138084-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0015 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 6516387 - Radwell International
Specs
Continuous Current 10 to 0.5400 amps
View Details
Motor Starters - 206124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 14.74 HP
Three Phase Power 14.74 HP
DC Horsepower 14.74 HP
View Details