Siemens 3RV1923-2DA00 Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 159456 |
| Product Name | Control Station Enclosures |
| Type | Pushbutton Enclosures |
| Length | 6.89 inch (175 mm) |
| Width | 4.13 inch (105 mm) |
| Depth | 4.25 inch (108 mm) |