Thermal overload relay for motor protection, rated for 5.5 to 8 A, with Class 10 tripping characteristic and 690 V AC operational voltage. Mounted on S00 contactors, it has a 3-pole main circuit with spring-loaded terminals and includes one NO and one NC auxiliary contact. Dimensions are 87 mm height, 45 mm width, and 70 mm depth. Operates in ambient temperatures from -40 to +70 °C, with IP20 front protection. Power loss is 6.6 W at rated current. Auxiliary contacts support up to 3 A AC at 24-125 V and 2 A at 230 V, with DC ratings up to 0.22 A at 110-125 V. Certified for installation up to 2000 m altitude and compliant with IEC 60529 for touch protection and IEC 60068-2-27 for shock resistance. Net weight is 0.155 kg.
THERMAL OVERLOAD RELAY, 5.5A-8A, 690VAC ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Overload Relays |
| Product Number | 89AH1767 |
| Product Name | Thermal Overload Relay, 5.5A-8A, 690Vac Rohs Compliant Siemens |
| Approvals Category | RoHS |