The 3RT2035-1CL24-3MA0 is a three-pole power contactor rated for AC-3 applications up to 40 A at 400 V, with a 230 V AC 50/60 Hz control coil and an integrated varistor. It features two normally open and two normally closed auxiliary contacts, screw terminals, and a size S2 housing. The contactor supports an ambient operating temperature from -25 °C to +60 °C and is rated for installation up to 2,000 m above sea level. It meets IEC 60947-4-1 for mirror contact and IEC 60947-1 for 6 kV surge voltage resistance, with a mechanical service life of 10 million cycles and an IP20 protection rating. The contactor is designed for safety-related switching off and complies with SN 31920 for reliability metrics.
Win Source Part Number: 1038249-3RT20351CL24
Category: Relays>Contactors (Electromechanical)
Series: *
Package: Box
Standard Package: 1
Alternative Parts (Cross-Reference): 3RT20351CL243MA03RT2
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0065
Mfr: Siemens
Other Names: 3RT2035-1CL24-3MA0,3
| Win Source Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1038249-3RT20351CL243MA0 |
| Product Name | Relays - Contactors (Electromechanical) |
| Mounting | PCBoard |